ASUS logo

ASUS Vivobook 16 F1605PA-MB103 Intel® Core™ i5 i5-11300H Laptop 16" WUXGA 16 GB DDR4-SDRAM 512 GB SSD Wi-Fi 5 (802.11ac) Silver

Brand:
Product family:
Product series:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
8119
Info modified on:
23 Jan 2025, 18:36:40
Short summary description ASUS Vivobook 16 F1605PA-MB103 Intel® Core™ i5 i5-11300H Laptop 16" WUXGA 16 GB DDR4-SDRAM 512 GB SSD Wi-Fi 5 (802.11ac) Silver:

ASUS Vivobook 16 F1605PA-MB103, Intel® Core™ i5, 16", 1920 x 1200 pixels, 16 GB, 512 GB, Silver

Long summary description ASUS Vivobook 16 F1605PA-MB103 Intel® Core™ i5 i5-11300H Laptop 16" WUXGA 16 GB DDR4-SDRAM 512 GB SSD Wi-Fi 5 (802.11ac) Silver:

ASUS Vivobook 16 F1605PA-MB103. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-11300H. Display diagonal: 16", HD type: WUXGA, Display resolution: 1920 x 1200 pixels. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: Intel Iris Xe Graphics. Product color: Silver. Weight: 4.14 lbs (1.88 kg)

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.