ASUS logo

ASUS Zenbook 14 Flip OLED UP5401ZA-KN056W Intel® Core™ i5 i5-12500H Hybrid (2-in-1) 14" Touchscreen 2.8K 16 GB LPDDR5-SDRAM 512 GB SSD Wi-Fi 6E (802.11ax) Windows 11 Home Gray

Brand:
Product family:
Product series:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
33499
Info modified on:
22 Jan 2025, 20:59:20
Short summary description ASUS Zenbook 14 Flip OLED UP5401ZA-KN056W Intel® Core™ i5 i5-12500H Hybrid (2-in-1) 14" Touchscreen 2.8K 16 GB LPDDR5-SDRAM 512 GB SSD Wi-Fi 6E (802.11ax) Windows 11 Home Gray:

ASUS Zenbook 14 Flip OLED UP5401ZA-KN056W, Intel® Core™ i5, 14", 2880 x 1800 pixels, 16 GB, 512 GB, Windows 11 Home

Long summary description ASUS Zenbook 14 Flip OLED UP5401ZA-KN056W Intel® Core™ i5 i5-12500H Hybrid (2-in-1) 14" Touchscreen 2.8K 16 GB LPDDR5-SDRAM 512 GB SSD Wi-Fi 6E (802.11ax) Windows 11 Home Gray:

ASUS Zenbook 14 Flip OLED UP5401ZA-KN056W. Product type: Hybrid (2-in-1), Form factor: Convertible (Folder). Processor family: Intel® Core™ i5, Processor model: i5-12500H. Display diagonal: 14", HD type: 2.8K, Display resolution: 2880 x 1800 pixels, Touchscreen. Internal memory: 16 GB, Internal memory type: LPDDR5-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: Intel Iris Xe Graphics. Operating system installed: Windows 11 Home. Product color: Gray

Reasons to buy
Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.