ASUS logo

ASUS Vivobook 15 M1502YA-BQ165W AMD Ryzen™ 7 7730U Laptop 15.6" Full HD 8 GB DDR4-SDRAM 512 GB SSD Wi-Fi 6E (802.11ax) Windows 11 Home Silver

Brand:
Product family:
Product series:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
35805
Info modified on:
21 May 2025, 15:17:05
Short summary description ASUS Vivobook 15 M1502YA-BQ165W AMD Ryzen™ 7 7730U Laptop 15.6" Full HD 8 GB DDR4-SDRAM 512 GB SSD Wi-Fi 6E (802.11ax) Windows 11 Home Silver:

ASUS Vivobook 15 M1502YA-BQ165W, AMD Ryzen™ 7, 2 GHz, 15.6", 1920 x 1080 pixels, 8 GB, 512 GB

Long summary description ASUS Vivobook 15 M1502YA-BQ165W AMD Ryzen™ 7 7730U Laptop 15.6" Full HD 8 GB DDR4-SDRAM 512 GB SSD Wi-Fi 6E (802.11ax) Windows 11 Home Silver:

ASUS Vivobook 15 M1502YA-BQ165W. Product type: Laptop, Form factor: Clamshell. Processor family: AMD Ryzen™ 7, Processor model: 7730U, Processor frequency: 2 GHz. Display diagonal: 15.6", HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: AMD Radeon Graphics. Operating system installed: Windows 11 Home. Product color: Silver

Reasons to buy
Video
Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.