ASUS logo

ASUS Vivobook S 14 OLED K3402ZA-KM449W Intel® Core™ i5 i5-12500H Laptop 14" 2.8K 16 GB DDR4-SDRAM 512 GB SSD Wi-Fi 6E (802.11ax) Windows 11 Home Black

Brand:
Product family:
Product series:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
5291
Info modified on:
22 Jan 2025, 22:11:33
Short summary description ASUS Vivobook S 14 OLED K3402ZA-KM449W Intel® Core™ i5 i5-12500H Laptop 14" 2.8K 16 GB DDR4-SDRAM 512 GB SSD Wi-Fi 6E (802.11ax) Windows 11 Home Black:

ASUS Vivobook S 14 OLED K3402ZA-KM449W, Intel® Core™ i5, 14", 2880 x 1800 pixels, 16 GB, 512 GB, Windows 11 Home

Long summary description ASUS Vivobook S 14 OLED K3402ZA-KM449W Intel® Core™ i5 i5-12500H Laptop 14" 2.8K 16 GB DDR4-SDRAM 512 GB SSD Wi-Fi 6E (802.11ax) Windows 11 Home Black:

ASUS Vivobook S 14 OLED K3402ZA-KM449W. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-12500H. Display diagonal: 14", HD type: 2.8K, Display resolution: 2880 x 1800 pixels. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: Intel Iris Xe Graphics. Operating system installed: Windows 11 Home. Product color: Black. Weight: 2.71 lbs (1.23 kg)

Video
Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.