ASUS Vivobook S 14 OLED K3402ZA-KM079W, Intel® Core™ i7, 14", 2880 x 1800 pixels, 16 GB, 512 GB, Windows 11 Home
ASUS Vivobook S 14 OLED K3402ZA-KM079W. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-12700H. Display diagonal: 14", HD type: WQXGA+, Display resolution: 2880 x 1800 pixels. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: Intel Iris Xe Graphics. Operating system installed: Windows 11 Home. Product color: Gray. Weight: 3.31 lbs (1.5 kg)