ASUS logo

ASUS Zenbook Pro 17 UM6702RA-M2032W AMD Ryzen™ 9 6900HX Laptop 17.3" Full HD 16 GB LPDDR5-SDRAM 1 TB SSD Wi-Fi 6E (802.11ax) Windows 11 Home Black

Brand:
Product family:
Product series:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
14035
Info modified on:
24 Jan 2025, 20:32:22
Short summary description ASUS Zenbook Pro 17 UM6702RA-M2032W AMD Ryzen™ 9 6900HX Laptop 17.3" Full HD 16 GB LPDDR5-SDRAM 1 TB SSD Wi-Fi 6E (802.11ax) Windows 11 Home Black:

ASUS Zenbook Pro 17 UM6702RA-M2032W, AMD Ryzen™ 9, 3.3 GHz, 17.3", 1920 x 1080 pixels, 16 GB, 1 TB

Long summary description ASUS Zenbook Pro 17 UM6702RA-M2032W AMD Ryzen™ 9 6900HX Laptop 17.3" Full HD 16 GB LPDDR5-SDRAM 1 TB SSD Wi-Fi 6E (802.11ax) Windows 11 Home Black:

ASUS Zenbook Pro 17 UM6702RA-M2032W. Product type: Laptop, Form factor: Clamshell. Processor family: AMD Ryzen™ 9, Processor model: 6900HX, Processor frequency: 3.3 GHz. Display diagonal: 17.3", HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 16 GB, Internal memory type: LPDDR5-SDRAM. Total storage capacity: 1 TB, Storage media: SSD. On-board graphics card model: AMD Radeon 680M. Operating system installed: Windows 11 Home. Product color: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.