ASUS Vivobook Pro 14 OLED K3400PH-KM301W, Intel® Core™ i5, 3.1 GHz, 14", 2880 x 1800 pixels, 16 GB, 512 GB
ASUS Vivobook Pro 14 OLED K3400PH-KM301W. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-11300H, Processor frequency: 3.1 GHz. Display diagonal: 14", HD type: 2.8K, Display resolution: 2880 x 1800 pixels. Internal memory: 16 GB, Internal memory type: LPDDR4-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: Intel Iris Xe Graphics. Operating system installed: Windows 11 Home. Product color: Blue