ASUS Zenbook Pro Duo 15 OLED UX582LR-H2046T, Intel® Core™ i7, 2.2 GHz, 15.6", 3840 x 2160 pixels, 32 GB, 1 TB
ASUS Zenbook Pro Duo 15 OLED UX582LR-H2046T. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-10870H, Processor frequency: 2.2 GHz. Display diagonal: 15.6", HD type: 4K Ultra HD, Display resolution: 3840 x 2160 pixels, Touchscreen. Internal memory: 32 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1 TB, Storage media: SSD. Operating system installed: Windows 10 Home. Product color: Blue