ASUS logo

ASUS Vivobook 15 M515UA-BQ362T AMD Ryzen™ 5 5500U Laptop 15.6" Full HD 8 GB DDR4-SDRAM 512 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Home Italian Silver

Brand:
Product family:
Product series:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
15270
Info modified on:
23 Jan 2025, 18:08:11
Short summary description ASUS Vivobook 15 M515UA-BQ362T AMD Ryzen™ 5 5500U Laptop 15.6" Full HD 8 GB DDR4-SDRAM 512 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Home Italian Silver:

ASUS Vivobook 15 M515UA-BQ362T, AMD Ryzen™ 5, 2.1 GHz, 15.6", 1920 x 1080 pixels, 8 GB, 512 GB

Long summary description ASUS Vivobook 15 M515UA-BQ362T AMD Ryzen™ 5 5500U Laptop 15.6" Full HD 8 GB DDR4-SDRAM 512 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Home Italian Silver:

ASUS Vivobook 15 M515UA-BQ362T. Product type: Laptop, Form factor: Clamshell. Processor family: AMD Ryzen™ 5, Processor model: 5500U, Processor frequency: 2.1 GHz. Display diagonal: 15.6", HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: AMD Radeon Graphics. Operating system installed: Windows 10 Home. Product color: Silver

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.