ASUS logo

ASUS Vivobook 17 X712EA-AU221T Intel® Core™ i5 i5-1135G7 Laptop 17.3" Full HD 8 GB DDR4-SDRAM 512 GB SSD Windows 10 Home Silver

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
50993
Info modified on:
22 Jan 2025, 06:14:23
Short summary description ASUS Vivobook 17 X712EA-AU221T Intel® Core™ i5 i5-1135G7 Laptop 17.3" Full HD 8 GB DDR4-SDRAM 512 GB SSD Windows 10 Home Silver:

ASUS Vivobook 17 X712EA-AU221T, Intel® Core™ i5, 17.3", 1920 x 1080 pixels, 8 GB, 512 GB, Windows 10 Home

Long summary description ASUS Vivobook 17 X712EA-AU221T Intel® Core™ i5 i5-1135G7 Laptop 17.3" Full HD 8 GB DDR4-SDRAM 512 GB SSD Windows 10 Home Silver:

ASUS Vivobook 17 X712EA-AU221T. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-1135G7. Display diagonal: 17.3", HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: Intel Iris Xe Graphics. Operating system installed: Windows 10 Home. Product color: Silver. Weight: 5.07 lbs (2.3 kg)

Video
Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.