ASUS logo

ASUS Vivobook 17 S712EA-AU131 Intel® Core™ i7 i7-1165G7 Laptop 17.3" Full HD 4 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Silver

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
35280
Info modified on:
01 Feb 2025, 05:59:51
Short summary description ASUS Vivobook 17 S712EA-AU131 Intel® Core™ i7 i7-1165G7 Laptop 17.3" Full HD 4 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Silver:

ASUS Vivobook 17 S712EA-AU131, Intel® Core™ i7, 2.8 GHz, 17.3", 1920 x 1080 pixels, 4 GB, 256 GB

Long summary description ASUS Vivobook 17 S712EA-AU131 Intel® Core™ i7 i7-1165G7 Laptop 17.3" Full HD 4 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Silver:

ASUS Vivobook 17 S712EA-AU131. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-1165G7, Processor frequency: 2.8 GHz. Display diagonal: 17.3", HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 4 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. On-board graphics card model: Intel Iris Xe Graphics. Product color: Silver. Weight: 5.07 lbs (2.3 kg)

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.