ASUS logo

ASUS X415EA-EB383T Intel® Core™ i5 i5-1135G7 Laptop 14" Full HD 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Home Silver

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
54797
Info modified on:
01 Feb 2025, 05:38:29
Short summary description ASUS X415EA-EB383T Intel® Core™ i5 i5-1135G7 Laptop 14" Full HD 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Home Silver:

ASUS X415EA-EB383T, Intel® Core™ i5, 14", 1920 x 1080 pixels, 8 GB, 256 GB, Windows 10 Home

Long summary description ASUS X415EA-EB383T Intel® Core™ i5 i5-1135G7 Laptop 14" Full HD 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Home Silver:

ASUS X415EA-EB383T. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-1135G7. Display diagonal: 14", HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. On-board graphics card model: Intel Iris Xe Graphics. Operating system installed: Windows 10 Home. Product color: Silver. Weight: 3.53 lbs (1.6 kg)

Video
Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.