ASUS logo

ASUS 90NB0ST1-M15750 laptop Intel® Core™ i7 i7-1065G7 14" 8 GB 512 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Silver

Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
77638
Info modified on:
10 Mar 2024, 10:10:44
Short summary description ASUS 90NB0ST1-M15750 laptop Intel® Core™ i7 i7-1065G7 14" 8 GB 512 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Silver:

ASUS 90NB0ST1-M15750, Intel® Core™ i7, 1.3 GHz, 14", 1920 x 1080 pixels, 8 GB, 512 GB

Long summary description ASUS 90NB0ST1-M15750 laptop Intel® Core™ i7 i7-1065G7 14" 8 GB 512 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Silver:

ASUS 90NB0ST1-M15750. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-1065G7, Processor frequency: 1.3 GHz. Display diagonal: 14", Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: Intel® UHD Graphics. Operating system installed: Windows 10. Product color: Silver. Weight: 3.42 lbs (1.55 kg)

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.