ASUS logo

ASUS Vivobook F515JA-BR137T Intel® Core™ i5 i5-1035G1 Laptop 15.6" HD 8 GB DDR4-SDRAM 512 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Home Gray

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
76351
Info modified on:
22 Jan 2025, 04:58:29
Short summary description ASUS Vivobook F515JA-BR137T Intel® Core™ i5 i5-1035G1 Laptop 15.6" HD 8 GB DDR4-SDRAM 512 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Home Gray:

ASUS Vivobook F515JA-BR137T, Intel® Core™ i5, 1 GHz, 15.6", 1366 x 768 pixels, 8 GB, 512 GB

Long summary description ASUS Vivobook F515JA-BR137T Intel® Core™ i5 i5-1035G1 Laptop 15.6" HD 8 GB DDR4-SDRAM 512 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Home Gray:

ASUS Vivobook F515JA-BR137T. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-1035G1, Processor frequency: 1 GHz. Display diagonal: 15.6", HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: Intel® UHD Graphics. Operating system installed: Windows 10 Home. Product color: Gray

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.