ASUS Vivobook 15 X513EA-BQ2191W, Intel® Core™ i7, 15.6", 1920 x 1080 pixels, 8 GB, 512 GB, Windows 11 Home
ASUS Vivobook 15 X513EA-BQ2191W. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-1165G7. Display diagonal: 15.6", HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: Intel Iris Xe Graphics. Operating system installed: Windows 11 Home. Product color: Black. Weight: 3.97 lbs (1.8 kg)