ASUS logo

ASUS Vivobook 15 X513EA-BQ943T Intel® Core™ i7 i7-1165G7 Laptop 15.6" Full HD 8 GB DDR4-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 10 Home Black

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
64670
Info modified on:
22 Jan 2025, 04:55:35
Short summary description ASUS Vivobook 15 X513EA-BQ943T Intel® Core™ i7 i7-1165G7 Laptop 15.6" Full HD 8 GB DDR4-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 10 Home Black:

ASUS Vivobook 15 X513EA-BQ943T, Intel® Core™ i7, 15.6", 1920 x 1080 pixels, 8 GB, 512 GB, Windows 10 Home

Long summary description ASUS Vivobook 15 X513EA-BQ943T Intel® Core™ i7 i7-1165G7 Laptop 15.6" Full HD 8 GB DDR4-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 10 Home Black:

ASUS Vivobook 15 X513EA-BQ943T. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-1165G7. Display diagonal: 15.6", HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: Intel Iris Xe Graphics. Operating system installed: Windows 10 Home. Product color: Black. Weight: 3.97 lbs (1.8 kg)

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.