ASUS logo

ASUS Zenbook Duo 14 UX482EG-HY067R Intel® Core™ i7 i7-1165G7 Laptop 14" Touchscreen Full HD 16 GB LPDDR4x-SDRAM 512 GB SSD NVIDIA GeForce MX450 Wi-Fi 6 (802.11ax) Windows 10 Pro Italian Blue

Brand:
Product family:
Product series:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
59445
Info modified on:
22 Jan 2025, 04:45:38
Short summary description ASUS Zenbook Duo 14 UX482EG-HY067R Intel® Core™ i7 i7-1165G7 Laptop 14" Touchscreen Full HD 16 GB LPDDR4x-SDRAM 512 GB SSD NVIDIA GeForce MX450 Wi-Fi 6 (802.11ax) Windows 10 Pro Italian Blue:

ASUS Zenbook Duo 14 UX482EG-HY067R, Intel® Core™ i7, 2.8 GHz, 14", 1920 x 1080 pixels, 16 GB, 512 GB

Long summary description ASUS Zenbook Duo 14 UX482EG-HY067R Intel® Core™ i7 i7-1165G7 Laptop 14" Touchscreen Full HD 16 GB LPDDR4x-SDRAM 512 GB SSD NVIDIA GeForce MX450 Wi-Fi 6 (802.11ax) Windows 10 Pro Italian Blue:

ASUS Zenbook Duo 14 UX482EG-HY067R. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-1165G7, Processor frequency: 2.8 GHz. Display diagonal: 14", HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touchscreen. Internal memory: 16 GB, Internal memory type: LPDDR4x-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. Operating system installed: Windows 10 Pro. Product color: Blue

Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.