ASUS Zenbook Duo 14 UX482EGR-HY435W, Intel® Core™ i7, 2.9 GHz, 14", 1920 x 1080 pixels, 32 GB, 1 TB
ASUS Zenbook Duo 14 UX482EGR-HY435W. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-1195G7, Processor frequency: 2.9 GHz. Display diagonal: 14", HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touchscreen. Internal memory: 32 GB, Internal memory type: LPDDR4x-SDRAM. Total storage capacity: 1 TB, Storage media: SSD. Operating system installed: Windows 11 Home. Product color: Blue