ASUS logo

ASUS Zenbook Flip UX363EA-HP234T Intel® Core™ i7 i7-1165G7 Hybrid (2-in-1) 13.3" Touchscreen Full HD 8 GB LPDDR4x-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 10 Home Gray

Brand:
Product family:
Product series:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
62461
Info modified on:
02 Jun 2025, 17:54:13
Short summary description ASUS Zenbook Flip UX363EA-HP234T Intel® Core™ i7 i7-1165G7 Hybrid (2-in-1) 13.3" Touchscreen Full HD 8 GB LPDDR4x-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 10 Home Gray:

ASUS Zenbook Flip UX363EA-HP234T, Intel® Core™ i7, 13.3", 1920 x 1080 pixels, 8 GB, 512 GB, Windows 10 Home

Long summary description ASUS Zenbook Flip UX363EA-HP234T Intel® Core™ i7 i7-1165G7 Hybrid (2-in-1) 13.3" Touchscreen Full HD 8 GB LPDDR4x-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 10 Home Gray:

ASUS Zenbook Flip UX363EA-HP234T. Product type: Hybrid (2-in-1), Form factor: Convertible (Folder). Processor family: Intel® Core™ i7, Processor model: i7-1165G7. Display diagonal: 13.3", HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touchscreen. Internal memory: 8 GB, Internal memory type: LPDDR4x-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: Intel Iris Xe Graphics. Operating system installed: Windows 10 Home. Product color: Gray

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.