ASUS logo

ASUS Zenbook Flip 13 OLED UX363EA-HP536W Intel® Core™ i7 i7-1165G7 Hybrid (2-in-1) 13.3" Touchscreen Full HD 16 GB LPDDR4x-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 11 Home Gray

Brand:
Product family:
Product series:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
47880
Info modified on:
02 Jun 2025, 17:54:37
Short summary description ASUS Zenbook Flip 13 OLED UX363EA-HP536W Intel® Core™ i7 i7-1165G7 Hybrid (2-in-1) 13.3" Touchscreen Full HD 16 GB LPDDR4x-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 11 Home Gray:

ASUS Zenbook Flip 13 OLED UX363EA-HP536W, Intel® Core™ i7, 13.3", 1920 x 1080 pixels, 16 GB, 512 GB, Windows 11 Home

Long summary description ASUS Zenbook Flip 13 OLED UX363EA-HP536W Intel® Core™ i7 i7-1165G7 Hybrid (2-in-1) 13.3" Touchscreen Full HD 16 GB LPDDR4x-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 11 Home Gray:

ASUS Zenbook Flip 13 OLED UX363EA-HP536W. Product type: Hybrid (2-in-1), Form factor: Convertible (Folder). Processor family: Intel® Core™ i7, Processor model: i7-1165G7. Display diagonal: 13.3", HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touchscreen. Internal memory: 16 GB, Internal memory type: LPDDR4x-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: Intel Iris Xe Graphics. Operating system installed: Windows 11 Home. Product color: Gray

Video
Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.