ASUS Zenbook 14 UM425IA-AM008T, AMD Ryzen™ 7, 2 GHz, 14", 1920 x 1080 pixels, 16 GB, 512 GB
ASUS Zenbook 14 UM425IA-AM008T. Product type: Laptop, Form factor: Clamshell. Processor family: AMD Ryzen™ 7, Processor model: 4700U, Processor frequency: 2 GHz. Display diagonal: 14", HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 16 GB, Internal memory type: LPDDR4x-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: AMD Radeon Graphics. Operating system installed: Windows 10 Home. Product color: Gray