ASUS logo

ASUS Vivobook S14 S433EA-AM613 Intel® Core™ i7 i7-1165G7 Laptop 14" Full HD 16 GB DDR4-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Black

Brand:
Product family:
Product series:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
52463
Info modified on:
01 Feb 2025, 05:24:57
Short summary description ASUS Vivobook S14 S433EA-AM613 Intel® Core™ i7 i7-1165G7 Laptop 14" Full HD 16 GB DDR4-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Black:

ASUS Vivobook S14 S433EA-AM613, Intel® Core™ i7, 2.8 GHz, 14", 1920 x 1080 pixels, 16 GB, 512 GB

Long summary description ASUS Vivobook S14 S433EA-AM613 Intel® Core™ i7 i7-1165G7 Laptop 14" Full HD 16 GB DDR4-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Black:

ASUS Vivobook S14 S433EA-AM613. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-1165G7, Processor frequency: 2.8 GHz. Display diagonal: 14", HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: Intel Iris Xe Graphics. Product color: Black. Weight: 3.09 lbs (1.4 kg)

Video
Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.