ASUS logo

ASUS Vivobook 15 S512JF-EJ014T Intel® Core™ i5 i5-1035G1 Laptop 15.6" 8 GB DDR4-SDRAM 256 GB SSD NVIDIA® GeForce® MX130 Wi-Fi 5 (802.11ac) Windows 10 Silver

Brand:
Product family:
Product series:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
61808
Info modified on:
03 Jan 2024, 17:19:02
Short summary description ASUS Vivobook 15 S512JF-EJ014T Intel® Core™ i5 i5-1035G1 Laptop 15.6" 8 GB DDR4-SDRAM 256 GB SSD NVIDIA® GeForce® MX130 Wi-Fi 5 (802.11ac) Windows 10 Silver:

ASUS Vivobook 15 S512JF-EJ014T, Intel® Core™ i5, 1 GHz, 15.6", 8 GB, 256 GB, Windows 10

Long summary description ASUS Vivobook 15 S512JF-EJ014T Intel® Core™ i5 i5-1035G1 Laptop 15.6" 8 GB DDR4-SDRAM 256 GB SSD NVIDIA® GeForce® MX130 Wi-Fi 5 (802.11ac) Windows 10 Silver:

ASUS Vivobook 15 S512JF-EJ014T. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-1035G1, Processor frequency: 1 GHz. Display diagonal: 15.6". Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. On-board graphics card model: Intel® UHD Graphics, Discrete graphics card model: NVIDIA® GeForce® MX130. Operating system installed: Windows 10. Product color: Silver. Weight: 3.75 lbs (1.7 kg)

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.