ASUS logo

ASUS Vivobook S14 M433IA-EB202T-BE AMD Ryzen™ 5 4500U Laptop 14" Full HD 8 GB DDR4-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 10 Home Black

Brand:
Product family:
Product series:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
82998
Info modified on:
22 Jan 2025, 05:11:29
Short summary description ASUS Vivobook S14 M433IA-EB202T-BE AMD Ryzen™ 5 4500U Laptop 14" Full HD 8 GB DDR4-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 10 Home Black:

ASUS Vivobook S14 M433IA-EB202T-BE, AMD Ryzen™ 5, 2.3 GHz, 14", 1920 x 1080 pixels, 8 GB, 512 GB

Long summary description ASUS Vivobook S14 M433IA-EB202T-BE AMD Ryzen™ 5 4500U Laptop 14" Full HD 8 GB DDR4-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 10 Home Black:

ASUS Vivobook S14 M433IA-EB202T-BE. Product type: Laptop, Form factor: Clamshell. Processor family: AMD Ryzen™ 5, Processor model: 4500U, Processor frequency: 2.3 GHz. Display diagonal: 14", HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: AMD Radeon Graphics. Operating system installed: Windows 10 Home. Product color: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.