ASUS logo

ASUS ProArt StudioBook One W590G6T-HI004R Intel® Core™ i9 i9-9980HK Laptop 15.6" 4K Ultra HD 64 GB DDR4-SDRAM 1 TB SSD NVIDIA Quadro RTX 6000 Wi-Fi 5 (802.11ac) Windows 10 Pro Gray

Brand:
Product family:
Product series:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
44939
Info modified on:
03 Jan 2024, 17:05:54
Short summary description ASUS ProArt StudioBook One W590G6T-HI004R Intel® Core™ i9 i9-9980HK Laptop 15.6" 4K Ultra HD 64 GB DDR4-SDRAM 1 TB SSD NVIDIA Quadro RTX 6000 Wi-Fi 5 (802.11ac) Windows 10 Pro Gray:

ASUS ProArt StudioBook One W590G6T-HI004R, Intel® Core™ i9, 2.4 GHz, 15.6", 3840 x 2160 pixels, 64 GB, 1 TB

Long summary description ASUS ProArt StudioBook One W590G6T-HI004R Intel® Core™ i9 i9-9980HK Laptop 15.6" 4K Ultra HD 64 GB DDR4-SDRAM 1 TB SSD NVIDIA Quadro RTX 6000 Wi-Fi 5 (802.11ac) Windows 10 Pro Gray:

ASUS ProArt StudioBook One W590G6T-HI004R. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i9, Processor model: i9-9980HK, Processor frequency: 2.4 GHz. Display diagonal: 15.6", HD type: 4K Ultra HD, Display resolution: 3840 x 2160 pixels. Internal memory: 64 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1 TB, Storage media: SSD. On-board graphics card model: Intel® UHD Graphics 630. Operating system installed: Windows 10 Pro. Product color: Gray

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.