ASUS F509MA-BR100T, Intel® Pentium® Silver, 1.1 GHz, 15.6", 1366 x 768 pixels, 4 GB, 256 GB
ASUS F509MA-BR100T. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Pentium® Silver, Processor model: N5000, Processor frequency: 1.1 GHz. Display diagonal: 15.6", HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 4 GB. Total storage capacity: 256 GB, Storage media: SSD. On-board graphics card model: Intel® UHD Graphics 605. Operating system installed: Windows 10 Home. Product color: Gray. Weight: 3.97 lbs (1.8 kg)