ASUS logo

ASUS F509MA-BR136T N4000 Laptop 15.6" HD 4 GB 1 TB HDD Wi-Fi 5 (802.11ac) Windows 10 Home

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
29403
Info modified on:
14 Mar 2024, 18:37:21
Short summary description ASUS F509MA-BR136T N4000 Laptop 15.6" HD 4 GB 1 TB HDD Wi-Fi 5 (802.11ac) Windows 10 Home:

ASUS F509MA-BR136T, 15.6", 1366 x 768 pixels, 4 GB, 1 TB, HDD, Windows 10 Home

Long summary description ASUS F509MA-BR136T N4000 Laptop 15.6" HD 4 GB 1 TB HDD Wi-Fi 5 (802.11ac) Windows 10 Home:

ASUS F509MA-BR136T. Product type: Laptop, Form factor: Clamshell. Processor model: N4000. Display diagonal: 15.6", HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 4 GB. Total storage capacity: 1 TB, Storage media: HDD. On-board graphics card model: Intel® UHD Graphics 600. Operating system installed: Windows 10 Home. Weight: 3.97 lbs (1.8 kg)

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.