ASUS logo

ASUS Vivobook 17 M712DA-AU069T AMD Ryzen™ 7 3700U Laptop 17.3" Full HD 8 GB DDR4-SDRAM 1.26 TB HDD+SSD Wi-Fi 5 (802.11ac) Windows 10 Silver

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
55048
Info modified on:
22 Jan 2025, 05:34:48
Short summary description ASUS Vivobook 17 M712DA-AU069T AMD Ryzen™ 7 3700U Laptop 17.3" Full HD 8 GB DDR4-SDRAM 1.26 TB HDD+SSD Wi-Fi 5 (802.11ac) Windows 10 Silver:

ASUS Vivobook 17 M712DA-AU069T, AMD Ryzen™ 7, 2.3 GHz, 17.3", 1920 x 1080 pixels, 8 GB, 1.26 TB

Long summary description ASUS Vivobook 17 M712DA-AU069T AMD Ryzen™ 7 3700U Laptop 17.3" Full HD 8 GB DDR4-SDRAM 1.26 TB HDD+SSD Wi-Fi 5 (802.11ac) Windows 10 Silver:

ASUS Vivobook 17 M712DA-AU069T. Product type: Laptop, Form factor: Clamshell. Processor family: AMD Ryzen™ 7, Processor model: 3700U, Processor frequency: 2.3 GHz. Display diagonal: 17.3", HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1.26 TB, Storage media: HDD+SSD. On-board graphics card model: AMD Radeon RX Vega 10. Operating system installed: Windows 10. Product color: Silver

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.