ASUS logo

ASUS Zenbook 14 UM433DA-A5008 AMD Ryzen™ 7 3700U Laptop 14" Full HD 16 GB DDR4-SDRAM 512 GB SSD Wi-Fi 5 (802.11ac) FreeDOS Silver

Brand:
Product family:
Product series:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
16251
Info modified on:
08 Nov 2024, 05:34:45
Short summary description ASUS Zenbook 14 UM433DA-A5008 AMD Ryzen™ 7 3700U Laptop 14" Full HD 16 GB DDR4-SDRAM 512 GB SSD Wi-Fi 5 (802.11ac) FreeDOS Silver:

ASUS Zenbook 14 UM433DA-A5008, AMD Ryzen™ 7, 2.3 GHz, 14", 1920 x 1080 pixels, 16 GB, 512 GB

Long summary description ASUS Zenbook 14 UM433DA-A5008 AMD Ryzen™ 7 3700U Laptop 14" Full HD 16 GB DDR4-SDRAM 512 GB SSD Wi-Fi 5 (802.11ac) FreeDOS Silver:

ASUS Zenbook 14 UM433DA-A5008. Product type: Laptop, Form factor: Clamshell. Processor family: AMD Ryzen™ 7, Processor model: 3700U, Processor frequency: 2.3 GHz. Display diagonal: 14", HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: AMD Radeon RX Vega 10. Operating system installed: FreeDOS. Product color: Silver

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.