ASUS logo

ASUS D509DA-BR129T AMD Ryzen™ 3 3200U Laptop 15.6" HD 4 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Home Gray

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
369494
Info modified on:
08 Nov 2024, 05:31:55
Short summary description ASUS D509DA-BR129T AMD Ryzen™ 3 3200U Laptop 15.6" HD 4 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Home Gray:

ASUS D509DA-BR129T, AMD Ryzen™ 3, 2.6 GHz, 15.6", 1366 x 768 pixels, 4 GB, 256 GB

Long summary description ASUS D509DA-BR129T AMD Ryzen™ 3 3200U Laptop 15.6" HD 4 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Home Gray:

ASUS D509DA-BR129T. Product type: Laptop, Form factor: Clamshell. Processor family: AMD Ryzen™ 3, Processor model: 3200U, Processor frequency: 2.6 GHz. Display diagonal: 15.6", HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. On-board graphics card model: AMD Radeon Vega 3. Operating system installed: Windows 10 Home. Product color: Gray

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.