ASUS Zenbook Flip 14 UX463FA-AI040R, Intel® Core™ i7, 1.8 GHz, 14", 1920 x 1080 pixels, 16 GB, 512 GB
ASUS Zenbook Flip 14 UX463FA-AI040R. Product type: Hybrid (2-in-1), Form factor: Convertible (Folder). Processor family: Intel® Core™ i7, Processor model: i7-10510U, Processor frequency: 1.8 GHz. Display diagonal: 14", HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touchscreen. Internal memory: 16 GB, Internal memory type: LPDDR3-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. Operating system installed: Windows 10 Pro. Product color: Black