ASUS logo

ASUS Zenbook 15 UX534FTC-A8190T Intel® Core™ i7 i7-10510U Laptop 15.6" Full HD 16 GB LPDDR3-SDRAM 1 TB SSD NVIDIA® GeForce® GTX 1650 Max-Q Wi-Fi 6 (802.11ax) Windows 10 Home Silver

Brand:
Product family:
Product series:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
67086
Info modified on:
10 Aug 2024, 10:55:45
Short summary description ASUS Zenbook 15 UX534FTC-A8190T Intel® Core™ i7 i7-10510U Laptop 15.6" Full HD 16 GB LPDDR3-SDRAM 1 TB SSD NVIDIA® GeForce® GTX 1650 Max-Q Wi-Fi 6 (802.11ax) Windows 10 Home Silver:

ASUS Zenbook 15 UX534FTC-A8190T, Intel® Core™ i7, 1.8 GHz, 15.6", 1920 x 1080 pixels, 16 GB, 1 TB

Long summary description ASUS Zenbook 15 UX534FTC-A8190T Intel® Core™ i7 i7-10510U Laptop 15.6" Full HD 16 GB LPDDR3-SDRAM 1 TB SSD NVIDIA® GeForce® GTX 1650 Max-Q Wi-Fi 6 (802.11ax) Windows 10 Home Silver:

ASUS Zenbook 15 UX534FTC-A8190T. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-10510U, Processor frequency: 1.8 GHz. Display diagonal: 15.6", HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 16 GB, Internal memory type: LPDDR3-SDRAM. Total storage capacity: 1 TB, Storage media: SSD. On-board graphics card model: Intel® UHD Graphics. Operating system installed: Windows 10 Home. Product color: Silver

Video
Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.