ASUS logo

ASUS X509UA-EJ187T Intel® Pentium® Gold 4417U Laptop 15.6" Full HD 4 GB 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Home Silver

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
21947
Info modified on:
08 Mar 2024, 09:07:54
Short summary description ASUS X509UA-EJ187T Intel® Pentium® Gold 4417U Laptop 15.6" Full HD 4 GB 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Home Silver:

ASUS X509UA-EJ187T, Intel® Pentium® Gold, 2.3 GHz, 15.6", 1920 x 1080 pixels, 4 GB, 256 GB

Long summary description ASUS X509UA-EJ187T Intel® Pentium® Gold 4417U Laptop 15.6" Full HD 4 GB 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Home Silver:

ASUS X509UA-EJ187T. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Pentium® Gold, Processor model: 4417U, Processor frequency: 2.3 GHz. Display diagonal: 15.6", HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 4 GB. Total storage capacity: 256 GB, Storage media: SSD. On-board graphics card model: Intel® HD Graphics 610. Operating system installed: Windows 10 Home. Product color: Silver. Weight: 3.97 lbs (1.8 kg)

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.