ASUS Vivobook Flip TP412FA-EC476T, Intel® Core™ i3, 2.1 GHz, 14", 1920 x 1080 pixels, 8 GB, 256 GB
ASUS Vivobook Flip TP412FA-EC476T. Product type: Hybrid (2-in-1), Form factor: Convertible (Folder). Processor family: Intel® Core™ i3, Processor model: i3-10110U, Processor frequency: 2.1 GHz. Display diagonal: 14", HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touchscreen. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. Operating system installed: Windows 10 Home in S mode. Product color: Silver