ASUS logo

ASUS X509FA-EJ575 Intel® Core™ i5 i5-8265U Laptop 15.6" Full HD 8 GB 128 GB SSD Wi-Fi 5 (802.11ac) Gray

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
83773
Info modified on:
09 Mar 2024, 14:04:25
Short summary description ASUS X509FA-EJ575 Intel® Core™ i5 i5-8265U Laptop 15.6" Full HD 8 GB 128 GB SSD Wi-Fi 5 (802.11ac) Gray:

ASUS X509FA-EJ575, Intel® Core™ i5, 1.6 GHz, 15.6", 1920 x 1080 pixels, 8 GB, 128 GB

Long summary description ASUS X509FA-EJ575 Intel® Core™ i5 i5-8265U Laptop 15.6" Full HD 8 GB 128 GB SSD Wi-Fi 5 (802.11ac) Gray:

ASUS X509FA-EJ575. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-8265U, Processor frequency: 1.6 GHz. Display diagonal: 15.6", HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB. Total storage capacity: 128 GB, Storage media: SSD. On-board graphics card model: Intel® UHD Graphics. Product color: Gray. Weight: 3.97 lbs (1.8 kg)

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.