ASUS logo

ASUS A509FA-BR613T Intel® Core™ i5 i5-8265U Laptop 15.6" HD 8 GB DDR4-SDRAM 1.13 TB HDD+SSD Wi-Fi 5 (802.11ac) Windows 10 Silver

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
40045
Info modified on:
14 Mar 2024, 18:37:21
Short summary description ASUS A509FA-BR613T Intel® Core™ i5 i5-8265U Laptop 15.6" HD 8 GB DDR4-SDRAM 1.13 TB HDD+SSD Wi-Fi 5 (802.11ac) Windows 10 Silver:

ASUS A509FA-BR613T, Intel® Core™ i5, 1.6 GHz, 15.6", 1366 x 768 pixels, 8 GB, 1.13 TB

Long summary description ASUS A509FA-BR613T Intel® Core™ i5 i5-8265U Laptop 15.6" HD 8 GB DDR4-SDRAM 1.13 TB HDD+SSD Wi-Fi 5 (802.11ac) Windows 10 Silver:

ASUS A509FA-BR613T. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-8265U, Processor frequency: 1.6 GHz. Display diagonal: 15.6", HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1.13 TB, Storage media: HDD+SSD. On-board graphics card model: Intel® UHD Graphics. Operating system installed: Windows 10. Product color: Silver

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.