ASUS logo

ASUS Zenbook 13 UX333FAC-A3102R Intel® Core™ i5 i5-10210U Laptop 13.3" Full HD 8 GB 256 GB SSD Wi-Fi 6 (802.11ax) Windows 10 Pro Silver

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
49817
Info modified on:
14 Jun 2024, 18:12:08
Short summary description ASUS Zenbook 13 UX333FAC-A3102R Intel® Core™ i5 i5-10210U Laptop 13.3" Full HD 8 GB 256 GB SSD Wi-Fi 6 (802.11ax) Windows 10 Pro Silver:

ASUS Zenbook 13 UX333FAC-A3102R, Intel® Core™ i5, 1.6 GHz, 13.3", 1920 x 1080 pixels, 8 GB, 256 GB

Long summary description ASUS Zenbook 13 UX333FAC-A3102R Intel® Core™ i5 i5-10210U Laptop 13.3" Full HD 8 GB 256 GB SSD Wi-Fi 6 (802.11ax) Windows 10 Pro Silver:

ASUS Zenbook 13 UX333FAC-A3102R. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-10210U, Processor frequency: 1.6 GHz. Display diagonal: 13.3", HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB. Total storage capacity: 256 GB, Storage media: SSD. On-board graphics card model: Intel® UHD Graphics. Operating system installed: Windows 10 Pro. Product color: Silver

Video
Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.