ASUS logo

ASUS R702QA-BX054T AMD A12 A12-9720P Laptop 17.3" HD+ 8 GB DDR4-SDRAM 512 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Home Gray

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
28012
Info modified on:
08 Mar 2024, 09:07:54
Short summary description ASUS R702QA-BX054T AMD A12 A12-9720P Laptop 17.3" HD+ 8 GB DDR4-SDRAM 512 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Home Gray:

ASUS R702QA-BX054T, AMD A12, 2.7 GHz, 17.3", 1600 x 900 pixels, 8 GB, 512 GB

Long summary description ASUS R702QA-BX054T AMD A12 A12-9720P Laptop 17.3" HD+ 8 GB DDR4-SDRAM 512 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Home Gray:

ASUS R702QA-BX054T. Product type: Laptop, Form factor: Clamshell. Processor family: AMD A12, Processor model: A12-9720P, Processor frequency: 2.7 GHz. Display diagonal: 17.3", HD type: HD+, Display resolution: 1600 x 900 pixels. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: AMD Radeon R7. Operating system installed: Windows 10 Home. Product color: Gray

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.