ASUS logo

ASUS X402YA-GA032TS AMD E2 E2-7015 Laptop 14" HD 4 GB DDR3L-SDRAM 64 GB eMMC Wi-Fi 5 (802.11ac) Windows 10 S Blue

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
94342
Info modified on:
09 Mar 2024, 14:04:25
Short summary description ASUS X402YA-GA032TS AMD E2 E2-7015 Laptop 14" HD 4 GB DDR3L-SDRAM 64 GB eMMC Wi-Fi 5 (802.11ac) Windows 10 S Blue:

ASUS X402YA-GA032TS, AMD E2, 14", 1366 x 768 pixels, 4 GB, 64 GB, Windows 10 S

Long summary description ASUS X402YA-GA032TS AMD E2 E2-7015 Laptop 14" HD 4 GB DDR3L-SDRAM 64 GB eMMC Wi-Fi 5 (802.11ac) Windows 10 S Blue:

ASUS X402YA-GA032TS. Product type: Laptop, Form factor: Clamshell. Processor family: AMD E2, Processor model: E2-7015. Display diagonal: 14", HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 64 GB, Storage media: eMMC. On-board graphics card model: AMD Radeon R2. Operating system installed: Windows 10 S. Product color: Blue. Weight: 3.64 lbs (1.65 kg)

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.