ASUS logo

ASUS Vivobook 15 X510QA-EJ231T AMD A12 A12-9720P Laptop 15.6" Full HD 8 GB 512 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Home Gold

Brand:
Product family:
Product series:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
38504
Info modified on:
09 Mar 2024, 14:04:25
Short summary description ASUS Vivobook 15 X510QA-EJ231T AMD A12 A12-9720P Laptop 15.6" Full HD 8 GB 512 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Home Gold:

ASUS Vivobook 15 X510QA-EJ231T, AMD A12, 2.7 GHz, 15.6", 1920 x 1080 pixels, 8 GB, 512 GB

Long summary description ASUS Vivobook 15 X510QA-EJ231T AMD A12 A12-9720P Laptop 15.6" Full HD 8 GB 512 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Home Gold:

ASUS Vivobook 15 X510QA-EJ231T. Product type: Laptop, Form factor: Clamshell. Processor family: AMD A12, Processor model: A12-9720P, Processor frequency: 2.7 GHz. Display diagonal: 15.6", HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: AMD Radeon R7. Operating system installed: Windows 10 Home. Product color: Gold

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.