ASUS logo

ASUS Zenbook 14 UX431FA-AM179T Intel® Core™ i7 i7-10510U Laptop 14" Full HD 8 GB LPDDR3-SDRAM 512 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Family Silver

Brand:
Product family:
Product series:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
48157
Info modified on:
14 Mar 2024, 19:24:18
Short summary description ASUS Zenbook 14 UX431FA-AM179T Intel® Core™ i7 i7-10510U Laptop 14" Full HD 8 GB LPDDR3-SDRAM 512 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Family Silver:

ASUS Zenbook 14 UX431FA-AM179T, Intel® Core™ i7, 1.8 GHz, 14", 1920 x 1080 pixels, 8 GB, 512 GB

Long summary description ASUS Zenbook 14 UX431FA-AM179T Intel® Core™ i7 i7-10510U Laptop 14" Full HD 8 GB LPDDR3-SDRAM 512 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Family Silver:

ASUS Zenbook 14 UX431FA-AM179T. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-10510U, Processor frequency: 1.8 GHz. Display diagonal: 14", HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: LPDDR3-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: Intel® UHD Graphics. Operating system installed: Windows 10 Family. Product color: Silver

Video
Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.