ASUS ProArt StudioBook Pro X W730G5T-H8103R, Intel Xeon E, 2.8 GHz, 17", 1920 x 1200 pixels, 64 GB, 1 TB
ASUS ProArt StudioBook Pro X W730G5T-H8103R. Product type: Laptop, Form factor: Clamshell. Processor family: Intel Xeon E, Processor model: E-2276M, Processor frequency: 2.8 GHz. Display diagonal: 17", HD type: WUXGA, Display resolution: 1920 x 1200 pixels. Internal memory: 64 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1 TB, Storage media: SSD. On-board graphics card model: Intel UHD Graphics P630. Operating system installed: Windows 10 Pro. Product color: Gray