ASUS Vivobook X512DK-BQ069T, AMD Ryzen™ 3, 2.6 GHz, 15.6", 1920 x 1080 pixels, 4 GB, 500 GB
ASUS Vivobook X512DK-BQ069T. Product type: Laptop, Form factor: Clamshell. Processor family: AMD Ryzen™ 3, Processor model: 3200U, Processor frequency: 2.6 GHz. Display diagonal: 15.6", HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 4 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 500 GB, Storage media: HDD. On-board graphics card model: AMD Radeon Vega 3. Operating system installed: Windows 10 Home. Product color: Gray