ASUS logo

ASUS Vivobook 14 F420UA-BV224T-BE Intel® Core™ i3 i3-8130U Laptop 14" HD 4 GB LPDDR3-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Home Silver

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
10350
Info modified on:
14 Mar 2024, 18:50:22
Short summary description ASUS Vivobook 14 F420UA-BV224T-BE Intel® Core™ i3 i3-8130U Laptop 14" HD 4 GB LPDDR3-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Home Silver:

ASUS Vivobook 14 F420UA-BV224T-BE, Intel® Core™ i3, 2.2 GHz, 14", 1366 x 768 pixels, 4 GB, 256 GB

Long summary description ASUS Vivobook 14 F420UA-BV224T-BE Intel® Core™ i3 i3-8130U Laptop 14" HD 4 GB LPDDR3-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Home Silver:

ASUS Vivobook 14 F420UA-BV224T-BE. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i3, Processor model: i3-8130U, Processor frequency: 2.2 GHz. Display diagonal: 14", HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: LPDDR3-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. On-board graphics card model: Intel® UHD Graphics 620. Operating system installed: Windows 10 Home. Product color: Silver

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.