ASUS Zenbook Flip 15 UX562FD-A1054T, Intel® Core™ i7, 1.8 GHz, 15.6", 3840 x 2160 pixels, 12 GB, 2.26 TB
ASUS Zenbook Flip 15 UX562FD-A1054T. Product type: Hybrid (2-in-1), Form factor: Convertible (Folder). Processor family: Intel® Core™ i7, Processor model: i7-8565U, Processor frequency: 1.8 GHz. Display diagonal: 15.6", HD type: 4K Ultra HD, Display resolution: 3840 x 2160 pixels, Touchscreen. Internal memory: 12 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 2.26 TB, Storage media: HDD+SSD. Operating system installed: Windows 10 Home. Product color: Gray