ASUS logo

ASUS E203MA-FD017TS Intel® Celeron® N4000 Laptop 11.6" HD 4 GB LPDDR4-SDRAM 64 GB eMMC Wi-Fi 5 (802.11ac) Windows 10 S Gray

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
7242
Info modified on:
08 Mar 2024, 09:07:54
Short summary description ASUS E203MA-FD017TS Intel® Celeron® N4000 Laptop 11.6" HD 4 GB LPDDR4-SDRAM 64 GB eMMC Wi-Fi 5 (802.11ac) Windows 10 S Gray:

ASUS E203MA-FD017TS, Intel® Celeron®, 1.1 GHz, 11.6", 1366 x 768 pixels, 4 GB, 64 GB

Long summary description ASUS E203MA-FD017TS Intel® Celeron® N4000 Laptop 11.6" HD 4 GB LPDDR4-SDRAM 64 GB eMMC Wi-Fi 5 (802.11ac) Windows 10 S Gray:

ASUS E203MA-FD017TS. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Celeron®, Processor model: N4000, Processor frequency: 1.1 GHz. Display diagonal: 11.6", HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: LPDDR4-SDRAM. Total storage capacity: 64 GB, Storage media: eMMC. On-board graphics card model: Intel® UHD Graphics 600. Operating system installed: Windows 10 S. Product color: Gray

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.