ASUS logo

ASUS F540BP-DM079T-BE AMD A9 A9-9425 Laptop 15.6" Full HD 16 GB DDR4-SDRAM 1 TB HDD AMD Radeon R5 M420 Wi-Fi 5 (802.11ac) Windows 10 Home Silver

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
79276
Info modified on:
08 Mar 2024, 09:07:54
Short summary description ASUS F540BP-DM079T-BE AMD A9 A9-9425 Laptop 15.6" Full HD 16 GB DDR4-SDRAM 1 TB HDD AMD Radeon R5 M420 Wi-Fi 5 (802.11ac) Windows 10 Home Silver:

ASUS F540BP-DM079T-BE, AMD A9, 3.1 GHz, 15.6", 1920 x 1080 pixels, 16 GB, 1 TB

Long summary description ASUS F540BP-DM079T-BE AMD A9 A9-9425 Laptop 15.6" Full HD 16 GB DDR4-SDRAM 1 TB HDD AMD Radeon R5 M420 Wi-Fi 5 (802.11ac) Windows 10 Home Silver:

ASUS F540BP-DM079T-BE. Product type: Laptop, Form factor: Clamshell. Processor family: AMD A9, Processor model: A9-9425, Processor frequency: 3.1 GHz. Display diagonal: 15.6", HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1 TB, Storage media: HDD. On-board graphics card model: AMD Radeon R5. Operating system installed: Windows 10 Home. Product color: Silver

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.