ASUS logo

ASUS Vivobook 15 X542UF-DM264T Intel® Core™ i3 i3-8130U Laptop 15.6" Full HD 4 GB DDR4-SDRAM 500 GB HDD NVIDIA® GeForce® MX130 Wi-Fi 5 (802.11ac) Windows 10 Home

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
8745
Info modified on:
27 Jan 2025, 08:47:15
Short summary description ASUS Vivobook 15 X542UF-DM264T Intel® Core™ i3 i3-8130U Laptop 15.6" Full HD 4 GB DDR4-SDRAM 500 GB HDD NVIDIA® GeForce® MX130 Wi-Fi 5 (802.11ac) Windows 10 Home:

ASUS Vivobook 15 X542UF-DM264T, Intel® Core™ i3, 2.2 GHz, 15.6", 1920 x 1080 pixels, 4 GB, 500 GB

Long summary description ASUS Vivobook 15 X542UF-DM264T Intel® Core™ i3 i3-8130U Laptop 15.6" Full HD 4 GB DDR4-SDRAM 500 GB HDD NVIDIA® GeForce® MX130 Wi-Fi 5 (802.11ac) Windows 10 Home:

ASUS Vivobook 15 X542UF-DM264T. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i3, Processor model: i3-8130U, Processor frequency: 2.2 GHz. Display diagonal: 15.6", HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 4 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 500 GB, Storage media: HDD. On-board graphics card model: Intel® UHD Graphics 620, Discrete graphics card model: NVIDIA® GeForce® MX130. Operating system installed: Windows 10 Home

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.