ASUS Zenbook Pro 15 UX580GE-E2004R, Intel® Core™ i7, 2.2 GHz, 15.6", 3840 x 2160 pixels, 16 GB, 512 GB
ASUS Zenbook Pro 15 UX580GE-E2004R. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-8750H, Processor frequency: 2.2 GHz. Display diagonal: 15.6", HD type: 4K Ultra HD, Display resolution: 3840 x 2160 pixels, Touchscreen. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. Operating system installed: Windows 10 Pro. Product color: Blue