ASUS logo

ASUS X407UA-BV191T Intel® Core™ i3 i3-6006U Laptop 14" HD 4 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Home Gray

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
18172
Info modified on:
25 Jan 2025, 22:33:05
Short summary description ASUS X407UA-BV191T Intel® Core™ i3 i3-6006U Laptop 14" HD 4 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Home Gray:

ASUS X407UA-BV191T, Intel® Core™ i3, 2 GHz, 14", 1366 x 768 pixels, 4 GB, 256 GB

Long summary description ASUS X407UA-BV191T Intel® Core™ i3 i3-6006U Laptop 14" HD 4 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Home Gray:

ASUS X407UA-BV191T. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i3, Processor model: i3-6006U, Processor frequency: 2 GHz. Display diagonal: 14", HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. On-board graphics card model: Intel® HD Graphics 520. Operating system installed: Windows 10 Home. Product color: Gray

Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.